EN
  • EN
  • DE

M27C256B-12FI

Part No M27C256B-12FI
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305201-M27C256B-12FI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C256B-12FI CAD Model

Description

The M27C256B-12FI is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics. This integrated circuit is well-suited for applications where reliable and durable non-volatile memory storage is essential. The device features a 32K x 8-bit organizational structure and is designed for microprocessor systems where fast and efficient data storage is crucial.

Key Features

  • Memory Capacity: 256 Kbit (32K x 8)
  • Access Time: 120 ns
  • Single 5V Supply: Operates from a single 5V power supply with programmable voltage (VPP) for fast programming.
  • Programming Voltage (VPP): 12.75V ± 0.25V
  • Extended Temperature Range: The device operates within a temperature range of -40°C to +85°C, making it suitable for industrial applications.
  • Package Type: Housed in a 28-pin CERDIP (Ceramic Dual In-line Package), the M27C256B-12FI is designed for durability and reliable performance in harsh environments.
  • Two-Line Control Function: Features a two-line control function to simplify system design and minimize microprocessor I/O lines.
  • ECOPACK® Compliant: The product is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) directive, ensuring an environmentally friendly manufacturing process.

Applications

The M27C256B-12FI is ideal for a wide range of applications that require a dependable non-volatile memory solution. Typical uses include:

  • Embedded Systems
  • Microcontroller Units (MCUs)
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Devices
  • Medical Equipment

Programming and Erasure

The device can be programmed and erased up to 1000 times, providing flexibility for development and updates. Programming is performed through a parallel programming algorithm, while erasure requires exposure to ultraviolet (UV) light, which clears the stored data, allowing the device to be reused.

For designers and engineers looking for a robust and reliable non-volatile memory solution, the STMicroelectronics M27C256B-12FI EPROM offers a blend of performance, durability, and environmental compliance, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess