The M27C2001-10C6 is a high-speed 2 Mbit EPROM (Electrically Programmable Read-Only Memory) device from STMicroelectronics, renowned for its reliability and performance. This EPROM offers a storage capacity of 2 megabits, organized as 256K by 8 bits, which makes it suitable for a wide range of applications that require robust, non-volatile memory storage.
Key Features
- Memory Capacity: 2 Mbit (256K x 8)
- Access Time: 100 ns
- Single 5V Power Supply: Ideal for systems that require low power consumption.
- Programming Voltage: 12.75V ± 0.25V
- Programmable Chip Enable and Output Disable: Allows for system integration flexibility.
- Low Power Consumption: Features standby and active modes for energy efficiency.
- Extended Temperature Range: Operates between -40°C to +85°C, making it suitable for industrial applications.
- Package: Available in a 32-pin Ceramic DIP (CDIP) or Plastic DIP (PDIP).
Applications
The versatility of the M27C2001-10C6 makes it an excellent choice for a variety of applications. It is commonly used in:
- Embedded systems
- Microcontroller-based applications
- Automotive systems
- Telecommunications
- Industrial control systems
- Consumer electronics
Reliability and Quality
STMicroelectronics ensures that the M27C2001-10C6 EPROM meets the highest quality and reliability standards. The device undergoes rigorous testing and verification processes, making it a trusted choice for critical applications where data integrity is paramount.
Programming and Erasure
The M27C2001-10C6 can be easily programmed using industry-standard EPROM programmers. The erasure process requires exposure to ultraviolet (UV) light, which can be performed with a UV eraser, allowing the device to be reused and reprogrammed as needed.
For detailed specifications, programming instructions, and more information, refer to the official datasheet and product documentation provided by STMicroelectronics.