STMicroelectronics M27C1024-20XFI
The M27C1024-20XFI is a high-speed 1 Mbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a global semiconductor leader. This device is particularly designed for applications where reliable and efficient non-volatile memory storage is essential. The M27C1024-20XFI stands out for its large storage capacity and robustness, making it suitable for a wide range of applications, including embedded systems, automotive electronics, and industrial control systems.
With a storage capacity of 1 Mbit (64Kb x16), the M27C1024-20XFI provides ample space for firmware storage, boot code, and other critical data that require long-term retention without power. Its access time of 200ns ensures quick data retrieval, which is crucial for applications that demand fast boot or real-time performance.
The M27C1024-20XFI operates within a temperature range of -40°C to +85°C, exhibiting its ability to withstand harsh environmental conditions. This temperature resilience, combined with a 5V ± 10% supply voltage, ensures stable operation across various applications and enhances the reliability of the systems where it is deployed.
The programming of the M27C1024-20XFI is achieved through a 12.5V programming voltage, which is standard for EPROM technologies. This device also features a programming time that is compatible with high-throughput production environments, facilitating efficient device programming during the manufacturing process.
The package of the M27C1024-20XFI is a 44-lead Ceramic Flatpack, which is known for its durability and excellent thermal characteristics. This packaging is suitable for space-constrained applications that require a reliable memory solution with a small footprint. Additionally, the M27C1024-20XFI is designed to meet the stringent quality and reliability standards expected from STMicroelectronics products.
In summary, the STMicroelectronics M27C1024-20XFI EPROM is a high-capacity, durable, and reliable memory solution that is well-suited for a variety of demanding applications. Its robust features and dependable performance make it an ideal choice for system designers looking to incorporate a non-volatile memory component into their designs.