EN
  • EN
  • DE

M27C1001-70C6

Part No M27C1001-70C6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 1MBIT 70NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC (11.35x13.89)
Win Source Part Number 041284-M27C1001-70C6
Ultra Librarian 3D Model Ultra Librarian M27C1001-70C6 CAD Model

Description

STMicroelectronics M27C1001-70C6 EPROM Overview

The M27C1001-70C6 is a high-performance 1 Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This EPROM is designed to offer a flexible and cost-effective solution for applications requiring storage of large amounts of data that can be erased and reprogrammed. The M27C1001-70C6 operates at a speed of 70ns, making it suitable for high-speed microprocessor systems.

Key Features

  • Memory Capacity: 1 Mbit (128K x 8)
  • Access Time: 70ns
  • Single 5V ± 10% Supply Voltage: Ideal for systems that require low power consumption.
  • UV Erasable: The memory can be erased by exposure to ultraviolet light, allowing for reprogramming and reuse.
  • Programmable: Can be programmed in-system or in standard EPROM programmers, providing flexibility for updates and modifications.
  • Programming Voltage: 12.75V ± 0.25V
  • Package: The device comes in a 32-pin Ceramic Dual In-line Package (CDIP) for robustness and reliability.

Applications

The M27C1001-70C6 EPROM is ideal for a variety of applications that require a non-volatile memory solution. Its high speed and reusability make it perfect for:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Medical equipment
  • Gaming systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M27C1001-70C6 EPROM is manufactured under strict standards, ensuring high durability and stable performance across various environmental conditions. The device also features low power consumption and a wide temperature range, making it suitable for demanding applications.

With its combination of speed, density, and flexibility, the M27C1001-70C6 from STMicroelectronics represents a reliable choice for designers and engineers looking to incorporate a trusted memory solution into their products.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess