EN
  • EN
  • DE

M27C1000-15F1

Part No M27C1000-15F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031165-M27C1000-15F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1000-15F1 CAD Model

Description

The M27C1000-15F1 is a high-performance 1Mbit UV erasable and programmable read-only memory (EPROM) chip manufactured by STMicroelectronics. This device is designed to offer a flexible and cost-effective solution for sophisticated firmware storage applications in the computing, telecommunications, and industrial sectors. With its 1 Megabit of memory, it is well-suited for devices that require a substantial amount of code storage, such as embedded systems, personal computers, and other microprocessor-based devices.

Key Features

  • Memory Size: 1Mbit (128Kb x8)
  • Access Time: 150ns
  • Programming Voltage: 12.5V ± 0.25V
  • Single 5V Power Supply: Operates from a standard 5V power supply, making it compatible with most system designs.
  • UV Erasable: The data can be completely erased by exposure to UV light, allowing the chip to be reused and reprogrammed.
  • Package: The M27C1000-15F1 is available in a 32-pin Ceramic Dual In-line Package (CDIP) or Plastic Leaded Chip Carrier (PLCC).
  • Temperature Range: Offers a wide operating temperature range, making it suitable for use in various environmental conditions.

Applications

This EPROM is ideal for applications where reliable and durable non-volatile memory storage is crucial. Typical applications include:

  • Embedded Systems
  • Microcontroller Units
  • Personal Computers
  • Telecommunication Devices
  • Industrial Control Systems

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the M27C1000-15F1 is no exception. Each chip undergoes rigorous testing and quality control processes to ensure it meets the industry's highest standards. The device's robustness and endurance make it a preferred choice for mission-critical applications where data integrity is paramount.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess