EN
  • EN
  • DE

M2764A-2F6

Part No M2764A-2F6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004622-M2764A-2F6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2764A-2F6 CAD Model

Description

The M2764A-2F6 is a high-speed 64 Kbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed to offer a flexible and reliable storage solution for a wide range of applications in the electronics domain.

Key Features

  • Memory Size: 64 Kbit (8K x 8)
  • Access Time: 250ns
  • Single 5V Power Supply: Ensures compatibility with most 5V logic families.
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: -40°C to +125°C, suitable for industrial applications.
  • Package: 28-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and easy integration into socketed systems.

Performance and Reliability

The M2764A-2F6 EPROM chip boasts an impressive access time of 250 nanoseconds, making it an excellent choice for high-speed microprocessor systems. The device is known for its reliability and long-term data retention, capable of withstanding harsh industrial environments thanks to its extended temperature range. Its non-volatility ensures that data is preserved even when power is removed.

Applications

STMicroelectronics' M2764A-2F6 is versatile and can be used in a variety of applications. These include but are not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and other digital systems
  • Storage for firmware or software updates
  • Industrial control systems
  • Automotive electronics
  • Telecommunication devices

Programming and Erasure

The device can be easily programmed and erased, allowing for multiple cycles of data updates. The programming of the M2764A-2F6 requires a 12.75V programming voltage, and the erasure process is accomplished through exposure to UV light, facilitating the reuse of the device for new data sets or software versions.

About STMicroelectronics

STMicroelectronics is a global semiconductor leader delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. ST's products are found everywhere today, and together with the M2764A-2F6, they enable smarter driving, smarter factories, cities and homes, along with the next generation of mobile and Internet of Things devices.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess