EN
  • EN
  • DE

M27512F6

Part No M27512F6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012022-M27512F6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27512F6 CAD Model

Description

STMicroelectronics M27512F6 EEPROM

The M27512F6 from STMicroelectronics is a high-speed 512 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It is designed to provide a flexible and reliable storage solution for a wide range of applications that require data retention after power-off scenarios. This EEPROM is part of ST's M27 series and is well-suited for applications in automotive, industrial, and consumer electronics where long-term data storage is crucial.

Key Features

  • Memory Size: 512 Kbit (64K x 8) provides ample space for firmware storage, configuration parameters, or small application data.
  • Access Time: Fast access time of 150ns, ensuring swift data retrieval and enhancing overall system performance.
  • Voltage Range: Operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of digital systems and microcontroller interfaces.
  • Programming: Offers byte-by-byte programming and features an erase and programming time of 10ms, making it easy to update and manipulate stored data.
  • Endurance: Guarantees a minimum of 10,000 write/erase cycles, ensuring reliability and longevity in applications where frequent data updates are necessary.
  • Data Retention: Provides data retention of 40 years, offering a stable and durable storage option for critical data.
  • Temperature Range: Capable of operating across a wide temperature range from 0°C to 70°C, suitable for various environmental conditions.
  • Package: Available in a 28-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy integration into printed circuit boards.

Applications

The M27512F6 EEPROM can be employed in a diverse range of applications. It is particularly useful in systems that require a non-volatile memory for code storage such as bootloaders, firmware, and device configuration settings. Its robustness and reliability make it an excellent choice for automotive control units, industrial automation systems, and consumer electronics that demand consistent performance and long-term data integrity.

Overall, the STMicroelectronics M27512F6 EEPROM stands out as a versatile and dependable storage solution that meets the needs of various high-performance and data-critical applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess