EN
  • EN
  • DE

M27512-2F1

Part No M27512-2F1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description NMOS 512K 64K x 8 UV EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200490-M27512-2F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27512-2F1 CAD Model

Description

The M27512-2F1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics. This device is particularly well-suited for applications that require storage and retrieval of code and data where the high reliability of non-volatile memory is essential. It is a part of the M27 series of memory products, which have been designed to offer designers flexible and dependable storage solutions.

Key Features

  • Memory Size: 512 Kbit (64K x 8 bits)
  • Access Time: As fast as 200 ns, enabling quick read operations.
  • Single 5V Power Supply: Operates on a single 5V power supply, making it compatible with many microcontrollers and digital systems.
  • Programming Voltage: 12.75V ± 0.25V, which is standard for EPROM technology.
  • Extended Temperature Range: Supports a temperature range from -40°C to +125°C, allowing for operation in extreme conditions.
  • Package: Available in a 28-pin FDIP package, which is well-suited for through-hole PCB designs.
  • UV Erasable: The data stored in the device can be erased by exposure to ultraviolet light, allowing for reprogramming and reuse.

Applications

The M27512-2F1 EPROM is designed to be used in a variety of applications where reliable and durable non-volatile memory storage is necessary. These applications include:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Automotive electronics
  • Telecommunication systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27512-2F1 is no exception. This EPROM device is manufactured under stringent conditions to ensure high levels of performance and endurance over its lifetime. It is an excellent choice for designers who require a memory solution that will maintain data integrity and provide dependable operation year after year.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $1.1435
Infineon Technologies
Need more? Email Us
ESMT
DRAM Chip SDRAM 64Mbit 4Mx16 3.3V / 1M x 16 Bit x 4 Banks
Lowest to $1.3456
Freescale Semiconductor - NXP
Need more? Email Us
EliteMT
Need more? Email Us
STMicroelectronics
REMOTE CONTROL ENCODER/DECODER CIRCUIT
Need more? Email Us
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess