EN
  • EN
  • DE

M27512-15F1

Part No M27512-15F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073493-M27512-15F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27512-15F1 CAD Model

Description

STMicroelectronics M27512-15F1 EPROM

The M27512-15F1 from STMicroelectronics is a high-speed Electrically Programmable Read-Only Memory (EPROM) device, offering a substantial 512 Kbit of memory storage. This component is designed for applications that require fast access to data and a reliable non-volatile memory solution. With its 150 ns access time, the M27512-15F1 is engineered to meet the demands of high-performance microprocessor systems and is well-suited for a wide range of industrial, telecommunications, and automotive applications.

This EPROM features a 64K x 8 organization, which allows for simple interfacing with 8-bit microprocessors and provides a flexible and convenient way to store large amounts of data. The M27512-15F1 operates within a single 5V power supply, making it compatible with most digital systems without the need for additional power conversion.

The device's programming is performed through an electronic process, and the data can be erased by exposing the chip to ultraviolet (UV) light. This UV erasable technology allows the device to be reprogrammed multiple times, which is ideal for development and prototyping environments where code and data storage requirements frequently change.

One of the key features of the M27512-15F1 is its reliability and durability. The EPROM has been designed with a high endurance factor and data retention capability, ensuring that data remains intact for a minimum of 10 years. This makes it an excellent choice for applications where long-term data integrity is paramount.

For ease of integration, the M27512-15F1 is offered in a 28-pin Ceramic Dual In-line Package (CDIP), providing robust physical protection and excellent thermal characteristics. This package is also conducive to withstanding harsh operating environments, further enhancing the EPROM's reliability.

In summary, the STMicroelectronics M27512-15F1 EPROM is a versatile and reliable memory solution that offers fast access times, substantial storage capacity, and the flexibility of multiple reprogramming cycles. Its robustness and durability make it a go-to choice for many industries requiring a dependable non-volatile memory component.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess