EN
  • EN
  • DE

M27256-2FI

Part No M27256-2FI
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200481-M27256-2FI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27256-2FI CAD Model

Description

STMicroelectronics M27256-2FI EPROM

The M27256-2FI is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This reliable memory component is designed to store data that must not be changed accidentally, making it ideal for use in a wide range of applications, including computer BIOS, gaming, and other embedded systems where program code needs to be stored permanently.

With its 32 K x 8-bit organization, the M27256-2FI offers a substantial amount of data storage capacity. The device can be electrically erased and reprogrammed, which allows for flexibility and reusability during the development phase or when updating firmware in the field. This EPROM operates with a single 5V power supply, which is standard for many digital systems, ensuring compatibility and ease of integration.

Key features of the M27256-2FI include:

  • Access Time: The device provides fast access times, which is essential for high-speed microprocessor systems.
  • Programming Voltage: It supports a 12.5V programming voltage, which is a typical requirement for programming EPROM devices.
  • Package: The M27256-2FI is available in a 28-pin CERDIP (Ceramic Dual In-line Package), which offers robust physical protection and reliability for the internal silicon chip.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.
  • Standby Mode: The low-power standby mode helps to reduce power consumption when the device is not actively being accessed.

For programming, the M27256-2FI supports a two-line control function that allows for easy integration into the memory subsystem. The EPROM's transparent lid allows users to expose the chip to ultraviolet light to erase the stored data, providing a way to reprogram the memory as needed.

In summary, the M27256-2FI from STMicroelectronics is a versatile and durable EPROM that provides reliable storage for applications requiring long-term data retention without power. Its fast access time, reprogrammability, and compatibility with standard system voltages make it a popular choice among engineers and developers in various fields.

You May Also Be Interested in

ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess