STMicroelectronics D12NF06L N-Channel MOSFET Overview
The D12NF06L is a high-performance N-Channel MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is designed to deliver efficient power management and switching with low on-state resistance and high switching speeds, making it an ideal choice for a wide range of applications.
Key Features
- Low On-Resistance: The D12NF06L boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency in electronic circuits.
- High Current Capability: With the ability to handle continuous drain currents up to 120A, this MOSFET is suitable for high-power applications.
- Enhanced Durability: It features a robust and durable design that ensures reliability and a long operational life even under challenging conditions.
- High Switching Speed: The fast switching performance of the D12NF06L is essential for applications requiring high-frequency operation.
Applications
The versatility of the D12NF06L MOSFET allows it to be used in a variety of applications, including:
- Power supplies
- DC-DC converters
- Motor drives
- Automotive applications
- Switching regulators
- LED lighting solutions
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
120A |
| Power Dissipation (PD) |
180W |
| RDS(on) |
0.014Ω |
| Operating Temperature Range |
-55°C to 175°C |
With its robust construction and superior electrical characteristics, the D12NF06L from STMicroelectronics is a top choice for engineers and designers looking to enhance the performance and reliability of their power management systems.