EN
  • EN
  • DE

M27128-2F1

Part No M27128-2F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999650-M27128-2F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27128-2F1 CAD Model

Description

STMicroelectronics M27128-2F1 EPROM

The STMicroelectronics M27128-2F1 is a high-speed 128 Kbit EPROM (Erasable Programmable Read-Only Memory) that offers a robust storage solution for applications requiring fast and reliable non-volatile memory. With its 16K x 8 organization, the M27128-2F1 provides ample storage for firmware, boot code, and data storage in a wide array of industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 128 Kbit (16K x 8)
  • Access Time: Fast access time down to 200 ns
  • Programming Voltage: 12.5V ± 0.25V programming voltage for reliable write operations
  • Single 5V Supply: Operates from a single 5V power supply with ±10% tolerance for easy integration
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C
  • Programming and Erasure: Capable of being programmed and erased up to 1000 times for versatile reuse
  • Package: Available in a 28-pin, 600 mil width, ceramic DIP (Dual In-line Package) for robust physical integrity

Applications

The M27128-2F1 is designed for applications where reliable and durable non-volatile memory is critical. It is ideal for use in:

  • Embedded systems
  • Microprocessor systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

STMicroelectronics ensures that the M27128-2F1 meets the highest standards of quality and reliability. Each device undergoes rigorous testing to guarantee performance under extreme conditions. This EPROM is a testament to STMicroelectronics' commitment to providing industry-leading memory solutions that can be trusted for critical applications.

Ordering Information

To order the M27128-2F1 or to obtain more information about pricing and availability, please contact STMicroelectronics or an authorized distributor. The part number M27128-2F1 ensures that you will receive the exact EPROM specifications detailed here.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess