EN
  • EN
  • DE

M25PX32-CMF6E

Part No M25PX32-CMF6E
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305120-M25PX32-CMF6E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25PX32-CMF6E CAD Model

Description

STMicroelectronics M25PX32-CMF6E

The M25PX32-CMF6E is a cutting-edge flash memory device from STMicroelectronics, designed to deliver high-speed performance for a variety of applications. This 32-Mbit (4M x 8) serial flash memory module operates on a 3V power supply, making it an energy-efficient choice for modern electronic systems.

Key Features

  • Memory Size: 32 Mbits of NOR type flash memory, providing ample space for firmware storage, boot code, and program data.
  • Interface: Multi I/O Serial Flash Interface that supports standard SPI, Dual SPI, and Quad SPI for enhanced data transfer rates.
  • Performance: High-speed read performance with up to 75 MHz clock frequency in Single or Multiple SPI modes and 50 MHz in Quad SPI mode.
  • Write Protection: Features software and hardware write protection, including lockable 64-bit OTP (One-Time Programmable) space for secure storage of critical data.
  • Speed: Fast program and erase times with Page Program as fast as 5ms and Sector Erase in 150ms, enabling efficient updates and data management.
  • Endurance: High cycling endurance and data retention, with 100,000 program/erase cycles per sector and a data retention period of 20 years, ensuring reliability over the product's lifespan.
  • Operating Temperature: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Package: Comes in a space-saving 8-contact VDFPN8 package, ideal for compact PCB layouts.

Applications

The M25PX32-CMF6E is versatile and can be used in a wide array of applications. Its high-speed capabilities make it perfect for advanced telecommunications, automotive systems, consumer electronics, and industrial automation. It is particularly well-suited for devices that require quick access to code and data, such as high-performance embedded systems.

Conclusion

STMicroelectronics' M25PX32-CMF6E is a robust and reliable flash memory solution that offers a combination of performance, efficiency, and durability. Its advanced features and flexible interface options make it an excellent choice for designers seeking a high-quality memory component for their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess