EN
  • EN
  • DE

M25P40VG

Part No M25P40VG
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073474-M25P40VG
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M25P40VG CAD Model

Description

STMicroelectronics M25P40VG Serial Flash Memory

The M25P40VG is a cutting-edge serial Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This compact, high-performance memory chip is designed to cater to a wide range of applications, from mobile devices to industrial control systems. With its 4 Mbit (512 K x 8) storage capacity, the M25P40VG provides a reliable solution for storing boot code, firmware, and other critical data.

One of the key features of the M25P40VG is its compatibility with the Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and seamless integration with a variety of microcontrollers and processors. The device operates on a 2.7V to 3.6V supply voltage, making it suitable for low-power applications. It also supports a wide temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

The M25P40VG offers flexible erase capabilities, including 4 KB sectors and 64 KB blocks, allowing for efficient memory management and optimization of storage space. The chip's fast program and erase times ensure quick updates and modifications, which is essential for applications that require frequent firmware upgrades or data logging.

For security and data protection, the M25P40VG features a hardware write protection mechanism. It includes a write protect (WP) pin and a status register with a write protect bit, which can be used to lock the device and prevent accidental data alteration. Additionally, the memory chip provides a deep power-down mode, significantly reducing power consumption when the device is not in active use, thus extending the battery life of portable devices.

STMicroelectronics ensures the M25P40VG meets high-quality standards, offering robustness and longevity for embedded systems. The memory device is available in an 8-contact, ultra-thin, small outline package (USON), which is ideal for space-constrained applications. With its advanced features and reliable performance, the M25P40VG stands out as an excellent choice for designers looking to enhance their systems with a secure and efficient memory solution.

For more detailed technical specifications and application support, designers and engineers are encouraged to consult the datasheet and technical resources provided by STMicroelectronics.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess