STMicroelectronics M25P10AVG Serial Flash Memory
The M25P10AVG is a state-of-the-art serial Flash memory device from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to deliver high-performance memory storage and retrieval, which makes it a perfect fit for a wide range of applications, including but not limited to, mobile devices, digital cameras, and various other electronic systems.
Key Features
- Memory Size: The M25P10AVG comes with a 1 Mbit (128K x 8) memory size, which is ideal for applications requiring a small footprint non-volatile memory solution.
- Serial Interface: It utilizes a Serial Peripheral Interface (SPI) which ensures high-speed data transfer and simple integration into various system designs.
- Supply Voltage: Operating on a supply voltage range of 2.7V to 3.6V, it is optimized for low-power consumption, making it suitable for battery-powered devices.
- Performance: The device boasts a 50 MHz clock frequency, which allows for fast read operations, enhancing the performance of the system it is integrated into.
- Programming and Erase: It features flexible programming (byte and page mode) and has an efficient sector erase capability.
- Temperature Range: The M25P10AVG is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
Applications
The versatility of the M25P10AVG makes it an excellent choice for various applications. It is commonly used in:
- Embedded systems
- Consumer electronics
- Internet of Things (IoT) devices
- Automotive electronics
- Medical devices
- Security systems
Reliability and Support
STMicroelectronics is committed to delivering high-quality products. The M25P10AVG is rigorously tested to meet stringent standards for reliability and performance. Additionally, STMicroelectronics provides comprehensive technical support and documentation to assist in the integration and use of the M25P10AVG in your projects.
With its combination of performance, low power consumption, and a wide range of applications, the M25P10AVG is a compelling choice for designers seeking a reliable serial Flash memory solution.