EN
  • EN
  • DE

MAX516BCWG+

Part No MAX516BCWG+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad 16.5V/16.8V 24-Pin SOIC W / IC COMP QUAD PROGR THRES 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 4.75 V ~ 16.5 V
Current - Input Bias (Maximum) 0.3μA @ 16.5V
Maximum Quiescent Current 10mA
Propagation Delay (Maximum) 1.5μs
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Mounting SMD
Manufacturer Package 24-SOIC
Win Source Part Number 786476-MAX516BCWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX516
Introduction Date January 08, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX516BCWG+ CAD Model

Description

Maxim Integrated's MAX516BCWG+: Precision Quad DAC with Serial Interface

The MAX516BCWG+ from Maxim Integrated is a high-performance, quad, 10-bit digital-to-analog converter (DAC) designed to offer precision voltage output in a compact package. This device is particularly suitable for applications requiring accurate digital control over analog signals, such as automated test equipment, data acquisition systems, and industrial process control.

One of the standout features of the MAX516BCWG+ is its serial interface, which allows for easy communication with microcontrollers and digital systems. This interface minimizes the number of required I/O pins, making it an ideal choice for designs with limited space or those looking to reduce complexity. The serial interface is compatible with SPI, QSPI™, and MICROWIRE™ protocols, offering versatility in various system architectures.

The device operates from a single +5V supply, and each DAC output can be independently set to a known state upon power-up, which is crucial for safety-critical applications. The MAX516BCWG+ also includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device takes place.

Accuracy is a key aspect of the MAX516BCWG+, with each channel featuring double-buffered input registers. This means that all DACs can be updated simultaneously or individually, allowing for precise control of timing-critical applications. The device also features a low power shutdown mode, which reduces power consumption when the DAC is not in active use.

The MAX516BCWG+ comes in a 24-pin SOIC package, providing a space-saving solution without compromising on performance. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environments.

In summary, the MAX516BCWG+ from Maxim Integrated is a versatile and precise quad DAC that is well-suited for a wide range of applications where digital control of analog signals is required. Its serial interface, independent channel control, and low power features make it a smart choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess