EN
  • EN
  • DE

M25P10-AVMN6T

Part No M25P10-AVMN6T
Manufacturer STMicroelectronics
Catalog Flash
Description 512 Kbit, Low Voltage, Serial Flash Memory With 25 MHz SPI Bus Interface | IC FLASH 1M SPI 50MHZ 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Mb (128K x 8)
Memory Interface SPI
Clock Frequency 50MHz
Write Cycle Time - Word, Page 5ms, 15ms
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number M25P10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1210056-M25P10-AVMN6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P10-AVMN6T CAD Model

Description

The M25P10-AVMN6T is a 1 Mbit (128K x 8) Serial Flash Memory, with advanced write protection mechanisms, manufactured by STMicroelectronics. This product is part of the M25P series, which is designed for a wide range of applications where efficient data storage is essential, including but not limited to, mobile devices, networking equipment, and industrial applications.

Key Features

  • Memory Size: 1 Mbit (128Kbytes)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Voltage Range: 2.7V to 3.6V for VCC
  • Operating Temperature Range: -40°C to 85°C
  • Organization: 128K x 8 (1 Mbit)
  • Page Size: 256 bytes
  • Write Protect: Hardware and Software protection features
  • Clock Frequency: Up to 50MHz for fast read performance
  • Endurance: 100,000 Write Cycles per Sector
  • Data Retention: 20 years at 25°C
  • Package: SO-8N

Product Advantages

The M25P10-AVMN6T offers a robust storage solution with its high-speed interface and reliability. The device supports standard SPI protocols, making it compatible with a broad range of microcontrollers and processors. Its low power consumption makes it suitable for battery-powered devices, while its high endurance and data retention capabilities ensure data integrity over an extended period.

Applications

This serial flash memory is ideal for applications that require fast access to non-volatile memory. It is commonly used in:

  • Portable electronics
  • Bluetooth modules
  • GPS systems
  • Set-top boxes
  • Networking hardware
  • Industrial control systems
  • Medical devices

With its combination of performance, reliability, and flexibility, the M25P10-AVMN6T from STMicroelectronics is a smart choice for designers looking to incorporate solid-state memory into their next project.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
250+ $0.4056 $101.4000
385+ $0.3916 $150.7660
555+ $0.3636 $201.7980
720+ $0.3496 $251.7120
895+ $0.3357 $300.4515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,190 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess