EN
  • EN
  • DE

M25C021

Part No M25C021
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200284-M25C021
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25C021 CAD Model

Description

STMicroelectronics M25C021 EEPROM

The M25C021 is a robust and reliable serial EEPROM memory chip designed by STMicroelectronics, a global leader in semiconductor solutions. This device provides 2 Kbits of memory and utilizes the high-speed SPI bus, ensuring efficient data communication and ease of integration into a variety of electronic systems.

Key Features:

  • Memory Size: 2 Kbits of EEPROM storage, perfect for applications that require small amounts of non-volatile memory to store configuration settings or calibration data.
  • Serial Interface: Fast Serial Peripheral Interface (SPI) with clock speeds up to 10 MHz, allowing for quick data access and programming.
  • Write Protection: Hardware and software protection features to prevent accidental data overwrite and ensure data integrity.
  • Low Power Consumption: Designed for power-sensitive applications, the M25C021 offers a low-power standby mode to conserve energy.
  • Wide Operating Temperature Range: Capable of operating across a broad temperature range from -40°C to +85°C, making it suitable for industrial applications.
  • Endurance and Data Retention: High endurance with 1 million write cycles per byte and a data retention period of 100 years, ensuring long-term reliability.

Applications:

The M25C021 EEPROM is versatile and can be used in a wide array of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Telecommunications Infrastructure

STMicroelectronics' commitment to quality ensures that the M25C021 EEPROM meets the high standards required for modern electronic devices. Whether it's for storing device configurations, calibration data, or user preferences, the M25C021 provides a reliable and practical non-volatile memory solution.

For designers and engineers looking for a compact, efficient, and durable memory chip, the M25C021 from STMicroelectronics is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Shindengen
Lowest to $0.2021
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.0845
Omron
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess