EN
  • EN
  • DE

M24M02-RMN6TP

Part No M24M02-RMN6TP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description EEPROM Serial-I2C 2Mbit 256K X 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028270-M24M02-RMN6TP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24M02-RMN6TP CAD Model

Description

STMicroelectronics M24M02-RMN6TP EEPROM

The M24M02-RMN6TP is a 2 Mbit serial EEPROM from STMicroelectronics designed for robust and efficient data storage. This high-density EEPROM, part of the M24 series, uses the I²C interface, ensuring easy integration into a wide range of electronic systems. Its large memory size and fast data transfer rates make it an ideal choice for applications that require significant non-volatile memory storage with minimal space usage.

Key Features

  • Memory Size: 2 Mbit (256 Kbytes) of EEPROM
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol
  • Write Cycle Time: Byte or page write in 5 ms max
  • Write Cycles: High reliability with 1 million write cycles
  • Data Retention: Guaranteed data retention for 40 years
  • Operating Voltage Range: 1.8 V to 5.5 V, suitable for a variety of power supply conditions
  • Temperature Range: Industrial temperature range (-40°C to 85°C)
  • Package: 8-pin SO N (narrow) package for compact footprint

Applications

The M24M02-RMN6TP is versatile and can be used in a broad array of applications. It is particularly suited for:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Smart metering solutions

Additional Benefits

This EEPROM device is designed with the end-user in mind, offering features such as:

  • Page Write Buffer: Allows up to 64 bytes of data to be written in a single write cycle, enhancing write operation efficiency.
  • Partial Array Protection: Enables the user to set write protection for specific memory zones to prevent accidental data alteration.
  • ESD Protection: Robust design provides enhanced Electrostatic Discharge (ESD) protection for increased durability.

With its combination of high density, low power consumption, and robust design, the M24M02-RMN6TP EEPROM from STMicroelectronics is an excellent choice for designers looking to add reliable data storage to their next project.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4629 $58.5160
100+ $1.2004 $120.0400
150+ $1.1629 $174.4350
210+ $1.1254 $236.3340
270+ $1.0879 $293.7330
360+ $0.9753 $351.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess