EN
  • EN
  • DE

SY87739LHI

Part No SY87739LHI
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SYNTHESIZER FRACT 3.3V 32TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Main Purpose Ethernet, Fibre Channel, SONET/SDH/ATM
Input PECL
Output PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 729MHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP-EP (7x7)
Win Source Part Number 1104541-SY87739LHI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY87739LHI CAD Model

Description

The SY87739LHI from Microchip Technology is a high-performance, precision timing solution designed to meet the stringent requirements of advanced communications systems. This device is part of Microchip's extensive portfolio of timing and synchronization products, which are known for their reliability and innovation.

Key Features

  • High Precision: The SY87739LHI offers excellent timing accuracy, which is critical for applications that demand precise synchronization and timing, such as high-speed networking and telecommunications.
  • Versatility: This product supports a wide range of input frequencies and output types, making it suitable for various applications and simplifying system design.
  • Programmability: With programmable features, the SY87739LHI can be tailored to specific system requirements, allowing for flexibility and customization in multiple use cases.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to reduce the overall power consumption of the systems it is integrated into, contributing to energy savings and lower operating costs.
  • Robust Design: The SY87739LHI is built to withstand harsh environments and maintain performance, ensuring reliability in a variety of operating conditions.

Applications

The SY87739LHI is ideal for deployment in a range of applications, including:

  • Data center infrastructure
  • High-speed data transmission systems
  • Wireless base stations
  • Network routers and switches
  • Test and measurement equipment

Technical Specifications

The SY87739LHI is engineered to provide robust performance and includes the following technical specifications:

  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Industry-standard packaging for easy integration
  • Quality and Reliability: Manufactured to Microchip's rigorous standards for quality and long-term reliability

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess