EN
  • EN
  • DE

M24C64-RDW6T

Part No M24C64-RDW6T
Manufacturer STMicroelectronics
Catalog Memory
Description 64Kbit and 32Kbit Serial I²C Bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210044-M24C64-RDW6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C64-RDW6T CAD Model

Description

STMicroelectronics M24C64-RDW6T EEPROM

The M24C64-RDW6T is a high-performance 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. This EEPROM module is designed to provide robust, non-volatile memory storage with fast access times and high data retention stability, making it an ideal choice for a wide range of applications that require reliable and durable data storage solutions.

Key Features

  • Memory Size: The device offers a substantial 64-Kbit (8 Kbyte) storage capacity, which is organized as 8,192 x 8 bits. This ample space is well-suited for storing configuration settings, calibration data, and small application logs.
  • Communication Interface: The M24C64-RDW6T communicates using the I²C serial bus interface, which is widely used due to its simplicity and effectiveness in connecting multiple devices with minimal wiring. It supports both the standard (100 kHz) and fast (400 kHz) I²C modes.
  • Write Cycle Time: The device boasts a fast write cycle time of 5 ms (typical), allowing quick updates to stored data with minimal delay.
  • Operating Voltage Range: It operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various circuit designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Package: The M24C64-RDW6T comes in an 8-pin TSSOP package, which is ideal for space-constrained applications while providing adequate thermal performance and reliability.
  • Data Retention: With a data retention period of more than 40 years, this EEPROM ensures long-term preservation of your critical data.
  • Endurance: The device has an endurance of 1 million write cycles per byte, ensuring a long operational lifespan even with frequent data updates.

Applications

The M24C64-RDW6T is suited for a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Portable devices

With its robust design and reliable performance, the M24C64-RDW6T from STMicroelectronics is an excellent choice for designers and engineers looking to integrate a dependable memory solution into their next project.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1595 $58.2175
885+ $0.1310 $115.9350
1,370+ $0.1268 $173.7160
1,885+ $0.1228 $231.4780
2,435+ $0.1187 $289.0345
3,260+ $0.1064 $346.8640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess