EN
  • EN
  • DE

M24C32-FCU6TP/TF

Part No M24C32-FCU6TP/TF
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 1MHZ 4WLCSP / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 450 ns 4-WLCSP (0.80x0.67)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.80x0.67)
Base Product Number M24C32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-16236-6,497-16236-2,497-16236-1
Standard Package 5,000
Win Source Part Number 990040-M24C32-FCU6TP/TF
Ultra Librarian 3D Model Ultra Librarian M24C32-FCU6TP/TF CAD Model

Description

STMicroelectronics M24C32-FCU6TP/TF EEPROM

The M24C32-FCU6TP/TF from STMicroelectronics is a high-performance 32-Kbit serial EEPROM with a flexible and robust design, making it an ideal choice for a wide array of applications that require reliable data storage and retrieval. This EEPROM device is part of STMicroelectronics' M24C series and offers a stable and efficient non-volatile memory solution with a long data retention period and high endurance levels.

Key Features:

  • Memory Size: 32-Kbit capacity allows for sufficient storage for configuration data, calibration parameters, and small application logs.
  • Interface: Features a two-wire I2C serial interface, supporting 400 kHz protocol for fast and efficient communication with microcontrollers and other digital systems.
  • Write Cycle Time: Offers a fast write cycle time of 5 ms (typical), enabling quick updates to stored data.
  • Operating Voltage Range: The device operates over a wide voltage range from 2.5 V to 5.5 V, making it versatile for various power supply conditions.
  • Package: Available in a TSSOP8 package, the M24C32-FCU6TP/TF is compact and suitable for space-constrained applications.
  • Temperature Range: Designed to operate over an extended temperature range from -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Endurance: Provides high write endurance with up to 1 million write cycles per byte and a data retention period of 40 years, ensuring the integrity of the data over time.
  • Additional Features: Includes byte and page write (up to 32 bytes), random and sequential read modes, and write protect features for data security.

Applications:

The M24C32-FCU6TP/TF EEPROM is suited for a variety of applications that require a reliable non-volatile memory solution. Its typical applications include:

  • Consumer electronics
  • Industrial automation and control systems
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure
  • Smart metering devices

With its robust feature set and STMicroelectronics' reputation for quality, the M24C32-FCU6TP/TF is an excellent choice for designers and engineers looking to incorporate a dependable EEPROM into their electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,097 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess