EN
  • EN
  • DE

M24C08-FCT5TP-S

Part No M24C08-FCT5TP-S
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description 8 Kbit serial I2C bus EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073450-M24C08-FCT5TP-S
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C08-FCT5TP-S CAD Model

Description

Product Overview: M24C08-FCT5TP-S

The M24C08-FCT5TP-S is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer STMicroelectronics. This product is part of the M24C series, which is known for its robust design, reliability, and versatility. The EEPROM is an essential component in various applications, including industrial, automotive, and consumer electronics, where data storage and retrieval are crucial.

Key Features

  • Memory Size: The M24C08-FCT5TP-S offers 8 Kbits of memory, providing sufficient space for storing configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: It features a two-wire I2C serial interface, which simplifies connection to microcontrollers and other digital systems, while also minimizing pin count and wiring complexity.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for various power environments and compatible with both 3.3V and 5V logic levels.
  • Package: Housed in a TSSOP8 package, the M24C08-FCT5TP-S is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to function reliably across an extended temperature range, making it ideal for industrial and automotive applications that may experience extreme operating conditions.
  • Write Cycle Time: The EEPROM boasts a fast write cycle time, ensuring efficient data handling and minimal delay in write operations.
  • Data Retention: It offers a long data retention period, typically over 40 years, ensuring that data remains intact over the product's lifespan.
  • Endurance: The device provides high write endurance, with the capability to withstand a significant number of write cycles without degradation of data integrity.

Applications

The M24C08-FCT5TP-S is a versatile memory component suitable for a wide array of applications. Its robustness and reliability make it an excellent choice for automotive systems, industrial control units, consumer electronics, smart cards, and other devices that require frequent or long-term data storage. Its small form factor and compatibility with serial communication protocols also make it ideal for integration into modern, compact electronic designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess