EN
  • EN
  • DE

794036-1

Part No 794036-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN PLUG 4POS IDC 18AWG TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 4
Pitch 0.200" (5.08mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Discrete
Wire Gauge 18 AWG
Features Feed Through
Contact Finish Tin
Color Orange
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633070-794036-1
Ultra Librarian 3D Model Ultra Librarian 794036-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
I/O CONN
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN RCPT 5POS SOLDER GOLD
Need more? Email Us
TE Connectivity
CONN PLUG ASSEMBLY 200A
Need more? Email Us
JST Sales America Inc.
CONN RCPT 6POS IDC 28AWG TIN
Lowest to $0.2329
Hirose Electric Co Ltd
CONN PLUG 34POS SOLDER SILVER
Need more? Email Us
TE Connectivity
CONN RCPT 10POS IDC 22AWG TIN
Lowest to $2.7612
HARTING
CONN 4POS CRIMP 12-20AWG
Need more? Email Us
JST Sales America Inc.
CONN SOCKET 15POS IDC 26AWG TIN
Lowest to $0.2053
Hirose Electric Co Ltd
CONN PLUG 20POS SOLDER SILVER
Lowest to $4.5081

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess