The M24256-BVDW6T is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) module from STMicroelectronics, designed to provide a high-density data storage solution for a wide range of electronic applications. This device offers a substantial 256-Kbit (32 Kbytes) capacity, making it suitable for storing user-specific parameters, device configurations, or small application codes.
The M24256-BVDW6T operates over a wide voltage range of 2.5 V to 5.5 V, which allows for flexible integration into various system designs without the need for additional voltage conversion components. Its low power consumption makes it an ideal choice for battery-operated and power-sensitive applications.
This EEPROM features a fast I<sup>2C serial interface with up to 1 MHz clock frequency, enabling quick and efficient data transfer between the memory module and the host microcontroller. The device supports both byte and page write, with the latter significantly accelerating programming operations when multiple bytes are written sequentially.
One of the key advantages of the M24256-BVDW6T is its endurance and data retention capabilities. It is rated for more than 1 million write/erase cycles and guarantees data retention for a period of over 40 years, offering peace of mind for applications where long-term reliability is critical.
The device incorporates additional features such as write control via a Write Protect (WP) pin, which helps prevent accidental data alteration. The M24256-BVDW6T also incorporates an automatic write cycle completion with a built-in write cycle time-out to ensure data integrity during power-down or unexpected interruptions.
STMicroelectronics has packaged the M24256-BVDW6T in a compact TSSOP8 package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation even in harsh environments, further enhancing its versatility across different industry sectors.
In summary, the M24256-BVDW6T from STMicroelectronics is a high-performance, durable, and versatile EEPROM solution that meets the needs of complex and demanding data storage applications.