EN
  • EN
  • DE

M24128W6

Part No M24128W6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010771-M24128W6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24128W6 CAD Model

Description

STMicroelectronics Product Overview: M24128W6 EEPROM

The M24128W6 is a high-performance, 128-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer STMicroelectronics. Designed for a wide array of applications that require reliable and flexible non-volatile memory storage, the M24128W6 stands out for its robustness, low power consumption, and ease of integration into various electronic systems.

Key Features

  • Memory Capacity: The device boasts a storage capacity of 128 Kbits, organized as 16,384 x 8 bits, which is ideal for storing configuration parameters, setup data, or small application logs.
  • Interface: It features a two-wire I²C serial interface, supporting both the 100 kHz (Standard-mode) and 400 kHz (Fast-mode) communication speeds, making it compatible with a wide range of microcontrollers and processors.
  • Write Cycle Times: The EEPROM provides a byte and page write capability of up to 64 bytes with a maximum cycle time of 5 ms, enabling efficient data management and quick updates.
  • Data Retention: With a data retention period of over 40 years and the ability to endure 1 million write cycles per byte, the M24128W6 ensures long-term reliability of stored information.
  • Operating Voltage Range: It operates across a wide voltage range from 2.5 V to 5.5 V, accommodating various system power supplies and ensuring flexibility in different application environments.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for use in harsh conditions and demanding applications.

Applications

The versatility of the M24128W6 EEPROM allows its use in a multitude of applications, including:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Smart cards and identification systems

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M24128W6 EEPROM is manufactured in compliance with the stringent industry standards, ensuring performance and reliability. Additionally, ST provides extensive technical support and documentation, making the integration of the M24128W6 into your projects as seamless as possible.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess