EN
  • EN
  • DE

LY3100ALHTR

Part No LY3100ALHTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description MEMS Single Axis ±1000°/s 10-Pin PLGA T/R / MEMS motion sensor: high performance ±1000 dps analog yaw-rate gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 091127-LY3100ALHTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LY3100ALH
Introduction Date October 29, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LY3100ALHTR CAD Model

Description

STMicroelectronics LY3100ALHTR Gyroscope

The LY3100ALHTR is a high-performance, low-power, single-axis gyroscope from STMicroelectronics, designed to provide precise angular rate measurement in a compact and versatile package. This MEMS (Micro-Electro-Mechanical Systems) sensor is particularly suitable for advanced motion sensing applications and is widely used in consumer electronics, robotics, and industrial systems where reliability and accuracy are paramount.

Key Features

  • Measurement Range: The LY3100ALHTR offers a wide full-scale range of ±1000 dps (degrees per second), enabling it to detect and measure rapid rotational movements with high precision.
  • Sensitivity: The sensor provides excellent sensitivity, ensuring accurate readings even with subtle motion. This makes it ideal for applications where fine movement detection is crucial.
  • Low Power Consumption: Designed for efficiency, the LY3100ALHTR operates with low power consumption, making it suitable for battery-powered devices where energy conservation is essential.
  • High Stability: It exhibits remarkable stability over time and temperature variations, ensuring consistent performance in a wide range of operating conditions.
  • Output Interface: The gyroscope features a digital I2C/SPI serial interface, which facilitates easy integration with microcontrollers and processors, simplifying system design and allowing for fast data transfer.

Applications

The versatility of the LY3100ALHTR makes it an excellent choice for a variety of applications, including:

  • Smartphones and tablets for screen orientation and gaming
  • Navigation systems for accurate heading information
  • Robotics for balance control and motion tracking
  • Virtual and augmented reality devices for immersive user experiences
  • Industrial applications where precise angular rate measurement is required

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LY3100ALHTR is no exception. This gyroscope is manufactured with a robust design to ensure high durability and long-term reliability. It is also RoHS compliant and designed to meet the demands of environmentally conscious production standards.

With its combination of performance, power efficiency, and compact form factor, the LY3100ALHTR from STMicroelectronics stands out as a superior choice for designers and engineers looking to incorporate reliable gyroscopic sensing into their projects.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $3.5981
STMicroelectronics
Lowest to $3.1721
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $0.0349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess