EN
  • EN
  • DE

LY5250ALHTR

Part No LY5250ALHTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 99569-LY5250ALHTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LY5250ALHTR CAD Model

Description

The LY5250ALHTR is a cutting-edge gyroscope component from the renowned manufacturer, STMicroelectronics. This high-precision sensor is designed to cater to the rigorous demands of advanced motion detection and tracking applications. With its robust MEMS technology, the LY5250ALHTR is an ideal choice for a wide range of uses, including but not limited to, gaming and virtual reality devices, GPS navigation systems, and industrial stabilization platforms.

Key Features

  • High Sensitivity: The LY5250ALHTR offers excellent sensitivity, ensuring accurate detection and measurement of angular velocity even in the most delicate applications.
  • Wide Measurement Range: This gyroscope is capable of measuring angular rates with a broad range, providing versatility for various application requirements.
  • Low Power Consumption: Designed for efficiency, the LY5250ALHTR maintains a low power profile, making it suitable for battery-operated devices where power conservation is critical.
  • Stability: It exhibits exceptional stability over time and temperature variations, ensuring consistent performance in diverse operating conditions.
  • Compact Design: The small form factor of the component allows for easy integration into space-constrained designs without compromising on functionality.

Technical Specifications

  • Power Supply: The device operates on a single power supply, simplifying the power design for system integrators.
  • Output Type: It features a digital output interface, which facilitates easy data acquisition and processing.
  • Package: The LY5250ALHTR comes in a robust LGA-16 package that ensures durability and reliable connectivity.

As a product from STMicroelectronics, a leader in semiconductor solutions, the LY5250ALHTR is backed by a commitment to quality and performance. Whether it's for consumer electronics, automotive applications, or industrial systems, this gyroscope stands out as a top-tier choice for designers seeking precision, reliability, and cost-effectiveness.

Note: For detailed technical specifications, application notes, and integration guidance, please refer to the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Intel
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess