EN
  • EN
  • DE

MM7150-AB0

Part No MM7150-AB0
Manufacturer Microchip Technology
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/MAG 3-AXIS I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C Output
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SMD Module
Case / Package Module
Family Name MM7150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.90.2200
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885207-MM7150-AB0
Ultra Librarian 3D Model Ultra Librarian MM7150-AB0 CAD Model

Description

Microchip Technology MM7150-AB0 Motion Module

The MM7150-AB0 from Microchip Technology is a fully integrated motion module that combines a 3D accelerometer, 3D magnetometer, and a 3D gyroscope into a single package. This compact and versatile module is designed to simplify the implementation of motion and position tracking capabilities in various applications ranging from gaming and virtual reality to industrial and automotive systems.

Key Features:

  • 9-Axis Sensor Fusion: The MM7150-AB0 integrates a 3-axis accelerometer, 3-axis magnetometer, and 3-axis gyroscope to provide comprehensive motion sensing data.
  • Pre-Programmed Firmware: This motion module comes with pre-programmed sensor fusion algorithms that help to reduce the complexity of software development and speed up the time to market for end products.
  • Compact Design: With its small footprint, the MM7150-AB0 is ideal for space-constrained applications, allowing designers to incorporate advanced motion features without compromising on design aesthetics or functionality.
  • High Accuracy and Reliability: The integrated sensors are fine-tuned to deliver high-precision data, ensuring reliable performance across a wide range of operating conditions.
  • Easy Integration: The module communicates via an I2C interface, making it easy to integrate with a variety of microcontrollers and processors.
  • Low Power Consumption: Engineered for efficiency, the MM7150-AB0 is suitable for battery-powered devices where power conservation is critical.

Applications:

The versatility of the MM7150-AB0 motion module makes it an excellent choice for a myriad of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Gaming and Virtual Reality Systems
  • Navigation and Robotics
  • Industrial Monitoring and Control
  • Automotive Systems

With its plug-and-play functionality, the MM7150-AB0 enables developers to incorporate motion sensing into their projects with minimal additional programming, allowing for a focus on innovation and design. Whether you're creating interactive devices, exploring new realities, or improving industrial automation, the MM7150-AB0 by Microchip Technology provides a reliable and efficient solution for your motion sensing needs.

You May Also Be Interested in

CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0889 $88.1778
4+ $36.1755 $144.7020
5+ $35.0452 $175.2260
7+ $33.9147 $237.4029
9+ $32.7841 $295.0569
12+ $29.3927 $352.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess