EN
  • EN
  • DE

STTH3R02S

Part No STTH3R02S
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103972-STTH3R02S
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian STTH3R02S CAD Model

Description

STTH3R02S Ultrafast Recovery Diode

The STTH3R02S is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered to meet the demanding requirements of high-efficiency power supply designs and fast-switching applications. With its superior switching capabilities and low power losses, the STTH3R02S is an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Low Forward Voltage Drop: The STTH3R02S boasts a very low forward voltage drop, which enhances the overall efficiency of the power supply circuit by minimizing conduction losses.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, making it robust in applications subject to transient overvoltages and ensuring reliability and longevity of the system.
  • Ultrafast Reverse Recovery Time: With an ultrafast reverse recovery time, the STTH3R02S minimizes switching losses and is suitable for high-frequency operations, contributing to the efficiency of the power conversion process.
  • High Thermal Resistance: The device is encapsulated in an insulated package that provides excellent thermal resistance, allowing it to operate reliably over a wide temperature range.
  • Low Leakage Current: It has a low leakage current characteristic, which is essential for reducing standby power consumption and enhancing the energy-saving features of the application.

Applications

The STTH3R02S is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • Lighting applications

STMicroelectronics has designed the STTH3R02S with the needs of modern power electronics in mind. Its outstanding performance in terms of speed, efficiency, and reliability makes it a top choice for engineers and designers looking to optimize their power conversion systems. Whether it's for industrial, commercial, or consumer applications, the STTH3R02S brings the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1485 $50.4900
825+ $0.1219 $100.5675
1,275+ $0.1181 $150.5775
1,750+ $0.1143 $200.0250
2,265+ $0.1105 $250.2825
3,035+ $0.0990 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,880 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess