EN
  • EN
  • DE
  • IT

LPS28DFWTR

Part No LPS28DFWTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description DUAL FULL-SCALE, 1260 HPA AND 40 / Pressure Sensor 3.77PSI ~ 58.89PSI (26kPa ~ 406kPa) Absolute 24 b 6-CLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Applications Board Mount
Pressure Type Absolute
Operating Pressure 3.77PSI ~ 58.89PSI (26kPa ~ 406kPa)
Output Type I²C, MIPI I3C
Output 24 b
Accuracy ±0.01PSI (0.05kPa)
Voltage - Supply 1.7V ~ 3.6V
Port Style No Port
Features Temperature Compensated
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 6-CLGA
Supplier Device Package CCLGA-7L
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number 497-LPS28DFWTRCT,497-LPS28DFWTR,497-LPS28DFWTRDKR
Standard Package 2,500
Win Source Part Number 1336577-LPS28DFWTR
Ultra Librarian 3D Model Ultra Librarian LPS28DFWTR CAD Model

Description

STMicroelectronics LPS28DFWTR Pressure Sensor

The LPS28DFWTR is a state-of-the-art piezoresistive absolute pressure sensor from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This compact and efficient sensor is designed to provide precise and reliable pressure measurements, making it a perfect choice for a wide range of applications including weather stations, smart watches, fitness trackers, and other portable devices.

With its cutting-edge MEMS technology, the LPS28DFWTR offers excellent pressure sensing capabilities within a range of 260 to 1260 hPa, which is equivalent to the atmospheric pressures from sea level up to about 10 km in altitude. This makes it incredibly useful for applications that require altitude tracking or weather forecasting.

The sensor boasts a high-resolution mode that provides a pressure noise as low as 1.3 Pa RMS, enabling precise measurements for advanced applications. Its low-power consumption is ideal for battery-operated devices, as it ensures that the sensor can run for extended periods without compromising the device's battery life.

Integration of the LPS28DFWTR into your design is facilitated by its small form factor, housed in a 2.0 x 2.0 x 0.76 mm HCLGA package that is easy to fit into space-constrained applications. In addition, it comes with a built-in temperature sensor that can be used to monitor and compensate for temperature variations, ensuring accurate pressure readings across a wide temperature range.

The LPS28DFWTR is also designed for ease of use, featuring an I2C/SPI digital output interface that allows for simple communication with microcontrollers and other digital systems. It is also fully compatible with the ST's ecosystem, including various development boards and software tools, which accelerates development and time-to-market for products incorporating this sensor.

In summary, the LPS28DFWTR from STMicroelectronics is a versatile and precise absolute pressure sensor that offers high resolution, low power consumption, and a compact package, making it an excellent choice for designers and engineers looking to enhance the functionality of their next-generation portable and wearable devices.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0615 $50.6150
25+ $4.1531 $103.8275
38+ $4.0233 $152.8854
52+ $3.8935 $202.4620
67+ $3.7637 $252.1679
89+ $3.3744 $300.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,635 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess