EN
  • EN
  • DE

LNBP9K7-R

Part No LNBP9K7-R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV SAT TV 1OUT 7SPAK / series Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output 7-SPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 15V ~ 25V
Number of Outputs 1
Voltage - Output 13V, 18V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case SPak-7 (7 leads + Tab)
Supplier Device Package 7-SPAK
Base Product Number LNBP9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 984321-LNBP9K7-R
Ultra Librarian 3D Model Ultra Librarian LNBP9K7-R CAD Model

Description

STMicroelectronics LNBP9K7-R

The LNBP9K7-R is a cutting-edge product from STMicroelectronics, designed to cater to the needs of modern satellite receiver systems. This monolithic integrated circuit is specifically tailored for supplying and controlling the LNB (Low Noise Block) downconverter in satellite TV reception systems, and it is compatible with the latest DiSEqC 2.x communication protocol.

Built with the latest technology, the LNBP9K7-R offers a versatile solution that simplifies the design of satellite dish equipment. It integrates a step-up DC-DC converter, which ensures a stable and precise output voltage that is required for the optimal operation of the LNB. The voltage can be adjusted to suit various LNB configurations, making it a highly flexible component for a wide range of applications.

Safety and reliability are at the forefront of the LNBP9K7-R's design. It features built-in over-temperature protection, which ensures the device operates within safe temperature limits, thus extending its lifespan and reliability. Additionally, it includes over-current and short-circuit protection, safeguarding the LNB and the receiver system from potential damage due to electrical anomalies.

The LNBP9K7-R also supports both analog and digital modulation control signals, including 22kHz tone, which is commonly used for satellite signal polarization switching. Its DiSEqC 2.x compatibility allows for bi-directional communication between the satellite receiver and the LNB, enabling advanced features such as remote antenna adjustment and satellite selection.

This product is housed in a robust package that is designed for easy mounting and integration into a variety of satellite receiver systems. Its compact size and power efficiency make it an ideal choice for both portable and fixed satellite applications.

In summary, the LNBP9K7-R from STMicroelectronics is a sophisticated, feature-rich solution that offers satellite system designers a reliable, efficient, and flexible power and control interface for LNBs. Its advanced protection features and compatibility with current satellite communication protocols ensure that it meets the demands of today's fast-evolving satellite TV technology landscape.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5827 $60.9059
40+ $2.9396 $117.5840
61+ $2.8478 $173.7158
84+ $2.7558 $231.4872
109+ $2.6640 $290.3760
146+ $2.3885 $348.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess