EN
  • EN
  • DE

LNBH21PDT

Part No LNBH21PDT
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009465-LNBH21PDT
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LNBH21PDT CAD Model

Description

STMicroelectronics LNBH21PDT - Advanced LNB Supply and Control IC

The LNBH21PDT by STMicroelectronics is a cutting-edge solution designed for driving and controlling the supply voltage and diagnostics of a Low Noise Block downconverter (LNB) in satellite receiver systems. This integrated circuit is tailored to meet the stringent requirements of modern satellite TV reception, offering a high level of integration and performance to ensure a superior viewing experience.

At the heart of the LNBH21PDT lies a step-up (boost) DC-DC converter with integrated power MOSFET, which ensures a precise and stable output voltage for the LNB. This output is programmable via the I2C interface, allowing for dynamic control and compatibility with multiple LNB types. The device also features advanced diagnostics capabilities, including over-temperature protection, over-current and over-voltage protection, which safeguard the LNB from electrical malfunctions.

The LNBH21PDT supports DiSEqC™ 2.x communication protocols, facilitating bidirectional communication between the satellite receiver and the LNB. This allows for remote control of the LNB and the possibility to send commands and receive status information, making system configuration and monitoring both efficient and user-friendly.

Furthermore, the LNBH21PDT is designed with energy efficiency in mind. Its low-power standby mode ensures minimal power consumption when the satellite receiver is not in use, contributing to energy savings and environmental sustainability. The device is also compliant with the European Union’s directives on the reduction of hazardous substances (RoHS), emphasizing STMicroelectronics' commitment to environmentally responsible manufacturing.

With its compact QFN-16 package, the LNBH21PDT is suitable for space-constrained applications, providing a robust and reliable solution without compromising on performance. Whether for direct broadcast satellite services or personal satellite systems, the LNBH21PDT from STMicroelectronics stands as a premier choice for designers looking to enhance their satellite TV solutions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess