EN
  • EN
  • DE

LMC6482IST

Part No LMC6482IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8MINISO / CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 2.7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 2 mV
Current - Supply 660µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number LMC6482
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-18289-2,LMC6482IST-ND,497-18289-1,497-18289-6
Standard Package 4,000
Win Source Part Number 1070294-LMC6482IST
Ultra Librarian 3D Model Ultra Librarian LMC6482IST CAD Model

Description

The LMC6482IST from STMicroelectronics is a high-performance operational amplifier (op-amp) that delivers superior accuracy and stability over a wide range of supply voltages and temperatures. This integrated circuit is designed to meet the stringent requirements of advanced analog circuits, providing designers with a reliable and flexible solution for a multitude of applications.

Key Features

  • Low Input Offset Voltage: The LMC6482IST offers an exceptionally low input offset voltage, which ensures high accuracy in precision applications.
  • Wide Supply Voltage Range: Operating effectively with a supply voltage range from 2.7V to 15.5V, this op-amp is versatile and can be used in both single and dual supply operations.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, making it ideal for battery-operated and portable devices.
  • Low Power Consumption: With its low power draw, the LMC6482IST is well-suited for power-sensitive applications, ensuring energy efficiency without compromising performance.
  • High Input Impedance: The device features a high input impedance, minimizing the loading effect on the input source and preserving signal integrity.

Applications

The LMC6482IST is engineered for a wide array of applications, including but not limited to:

  • Active filters
  • Data acquisition systems
  • Instrumentation
  • Medical equipment
  • Sensor interfaces
  • Portable and battery-operated devices

Product Specifications

With its small outline integrated circuit (SOIC) package, the LMC6482IST is designed for compactness and ease of integration into various circuit designs. It exhibits excellent thermal characteristics and robustness, making it a reliable choice for demanding environments.

STMicroelectronics has a longstanding reputation for creating high-quality semiconductor products, and the LMC6482IST is no exception. It represents a blend of cutting-edge technology and reliability, providing a cost-effective solution for enhancing the performance of analog systems.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6119 $60.0737
48+ $2.4435 $117.2880
74+ $2.3592 $174.5808
106+ $2.1907 $232.2142
138+ $2.1065 $290.6970
172+ $2.0222 $347.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess