EN
  • EN
  • DE

TSV854AIDT

Part No TSV854AIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-power, high-accuracy, general-purpose operational amplifier | IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.7V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 27nA
Voltage - Input Offset 800μV
Supply Current 130μA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TSV854A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 735491-TSV854AIDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV854AIDT CAD Model

Description

Introducing the TSV854AIDT Operational Amplifier from STMicroelectronics

The TSV854AIDT is a high-performance, quad operational amplifier produced by the renowned semiconductor manufacturer STMicroelectronics. This precision op-amp is designed to offer a perfect balance of speed and power efficiency, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

One of the standout features of the TSV854AIDT is its low power consumption, which is an essential attribute for battery-powered devices. With a supply voltage ranging from 2.7V to 5.5V, this op-amp is versatile enough to be used in various circuits without compromising on efficiency. Additionally, it boasts a low input offset voltage, which ensures accurate signal amplification and reduces the need for external calibration.

The TSV854AIDT has a gain bandwidth product of 1.3 MHz, which allows it to handle a broad spectrum of frequencies. This is particularly beneficial for applications that require a wide dynamic range and high-fidelity signal processing. The device also features a low input bias current, which minimizes errors in high-impedance applications and ensures a more stable operation.

Another significant advantage of the TSV854AIDT is its robust design. It is capable of withstanding extended temperature ranges, from -40°C to +125°C, which is crucial for reliable performance in harsh environmental conditions. This makes it suitable for outdoor and automotive applications where temperature fluctuations are common.

STMicroelectronics has also taken care to ensure that the TSV854AIDT is easy to implement in various circuit designs. It comes in a compact SO-14 package, which saves valuable board space without sacrificing functionality. Moreover, its rail-to-rail input and output capabilities allow for maximum swing with respect to the supply voltage, which is particularly useful in low-voltage applications.

Overall, the TSV854AIDT operational amplifier is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, high precision, and robust design make it an excellent choice for designers looking to optimize their circuits for performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0572 $58.1460
135+ $0.8676 $117.1260
210+ $0.8404 $176.4840
285+ $0.8133 $231.7905
370+ $0.7862 $290.8940
495+ $0.7048 $348.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess