STMicroelectronics LM4041BILT-1.2 Precision Voltage Reference
The LM4041BILT-1.2 from STMicroelectronics is a high-precision shunt voltage reference providing a fixed 1.2V output with an impressive stability and accuracy. Designed for use in a wide range of electronic applications, this voltage reference is a versatile solution for creating stable reference voltages in power supplies, battery-operated devices, and other sensitive electronic systems.
This precision device is characterized by its low dynamic impedance and excellent temperature stability, making it suitable for applications that demand a stable voltage reference under varying operating conditions. Its ability to operate from a wide range of currents, from 45 μA to 10 mA, allows for flexible design options and compatibility with a diverse set of circuit configurations.
The LM4041BILT-1.2 comes in a compact SOT-23-3 package, ensuring a minimal footprint on the circuit board and making it ideal for space-constrained applications. It is designed to be robust, with a wide operating temperature range of -40°C to +85°C, which ensures reliable performance across different environmental conditions.
Key features of the LM4041BILT-1.2 include:
- Fixed 1.2V output voltage
- High accuracy: ±1% over temperature (A grade)
- Low temperature coefficient: typically 50 ppm/°C
- Wide operating current range: 45 μA to 10 mA
- Low dynamic impedance
- Extended operating temperature range: -40°C to +85°C
- Compact SOT-23-3 package
The LM4041BILT-1.2 voltage reference is an excellent choice for precision analog circuits, data converters, portable instrumentation, and monitoring systems where maintaining voltage integrity is crucial. Its high accuracy and stability help to ensure consistent performance and reliability, making it a trusted component in the design of sophisticated electronic systems.
With its proven track record in the industry, the LM4041BILT-1.2 from STMicroelectronics represents a solid investment in the stability and precision of your electronic designs.