Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 70ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Noise - 10Hz to 10kHz 95mVrms
Voltage - Input -
Current - Supply -
Current - Cathode 10 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372473-LM4040CELT-3.0
Ultra Librarian 3D Model Ultra Librarian LM4040CELT-3.0 CAD Model

Description

STMicroelectronics LM4040CELT-3.0 Precision Voltage Reference

The LM4040CELT-3.0 from STMicroelectronics is a high-quality, precision voltage reference designed for use in various applications where a stable and accurate reference voltage is essential. This fixed shunt voltage reference provides a precise 3.0V output with an impressive stability over temperature and time, making it an ideal component for power supplies, battery-operated equipment, and data acquisition systems.

The device is characterized by its low dynamic impedance and excellent temperature stability, which is achieved through the use of a bandgap circuit design. The LM4040CELT-3.0 offers a tight output voltage tolerance, ensuring reliable performance and consistent output under varying operating conditions. This makes it suitable for critical applications where voltage precision is paramount.

With an operating current range of 45µA to 10mA, the LM4040CELT-3.0 is versatile and can be used in both low-power and standard applications. Its low power consumption is particularly beneficial for portable and battery-powered devices, where power efficiency is crucial. Additionally, the device features a wide operating temperature range from -40°C to +85°C, which allows it to perform reliably in a broad spectrum of environmental conditions.

The LM4040CELT-3.0 comes in a small SOT-23 package, making it suitable for space-constrained applications. Its compact size does not compromise its performance, as it still delivers the high precision and stability expected from STMicroelectronics voltage references.

In summary, the LM4040CELT-3.0 is a robust, precise, and reliable voltage reference that offers excellent performance for a wide array of applications. Its precision, combined with low power consumption and a small footprint, makes it an excellent choice for designers looking to ensure the accuracy and stability of their electronic systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and technical resources provided by STMicroelectronics.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.7497
ECAD model for SC431LC5SK-2TR
Semtech Corporation
V-Ref Adjustable 1.24V to 16V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3764
ECAD model for SC431LISK-.5TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LISK-.25TR
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Semtech Corporation
Lowest to $0.6067
ECAD model for SC431CSK-5TR
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention