The LM358AST is a versatile and widely-used operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This particular model comes in a space-saving 8-pin Mini SO8 package, which is well-suited for compact circuit designs where space is at a premium.
Key Features
- Dual Operational Amplifiers: The LM358AST contains two independent, high-gain, internally frequency-compensated op-amps designed to operate from a single power supply over a wide range of voltages.
- Wide Power Supply Range: It can be powered by a supply voltage ranging from 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, making it highly adaptable to various power environments.
- Low Supply Current Drain: This op-amp is optimized for low-voltage, low-power applications, with supply current drain typically at 0.7mA, independent of the power supply voltage.
- Common Mode Input Voltage Range: Includes ground, allowing direct sensing near ground, which is particularly useful for single-supply operation.
- Differential Input Voltage Range: Equal to the power supply voltage, providing enhanced versatility.
- Low Input Bias and Offset Parameters: Ensures accurate performance for precision applications.
- Output Short-Circuit Protection: The device features output short-circuit protection that enhances its reliability and robustness in complex circuits.
- Internal Frequency Compensation: Provides stable operation as an amplifier without external components.
Applications
The LM358AST is widely used in a variety of electronic circuits and applications due to its flexibility and performance. It is ideal for sensor amplifiers, DC gain blocks, and all the conventional op-amp circuits. Furthermore, this op-amp can be used in scientific and engineering instruments, power supplies, and in automotive and consumer electronics, where energy efficiency and space constraints are key considerations.
Conclusion
With its combination of features, the LM358AST from STMicroelectronics is a reliable and efficient solution for designers looking for a general-purpose op-amp. Its low power consumption, wide voltage range, and dual amplifier configuration make it a versatile choice for a multitude of analog applications.