EN
  • EN
  • DE

LM335AZT

Part No LM335AZT
Manufacturer STMicroelectronics
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-100C TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name LM335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19623-6, 497-19623-6-ND, 497-19623-2, 497-19623-1, LM335AZT-ND, 497-19623-6INACTIVE
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877327-LM335AZT
Ultra Librarian 3D Model Ultra Librarian LM335AZT CAD Model

Description

STMicroelectronics LM335AZT Precision Temperature Sensor

The LM335AZT is a precision temperature sensor manufactured by STMicroelectronics, designed to offer a straightforward and efficient solution for temperature measurement and control in a wide array of applications. This highly reliable and accurate device operates as an analog output temperature sensor with a linear voltage output that corresponds directly to the Kelvin temperature scale.

Key Features:

  • Directly Calibrated in Kelvin: The LM335AZT provides a direct output in Kelvin, allowing for an intrinsic temperature reference without the need for external calibration. This feature simplifies integration and reduces system complexity.
  • Linear Temperature Coefficient: With a linear temperature coefficient of 10 mV/°K, the output voltage increases 10 millivolts for every degree Kelvin rise in temperature. This predictable behavior makes it easy to interpret the output with high accuracy.
  • Wide Operating Temperature Range: The sensor is capable of measuring temperatures from -40°C to +100°C, making it suitable for various environments and applications.
  • Low Operating Current: The LM335AZT is optimized for low power consumption, requiring a very low operating current, which is ideal for battery-powered or energy-efficient systems.
  • TO-92 Package: Encased in a TO-92 package, the sensor is easy to install and handle, with the ability to be mounted in various configurations, including through-hole and surface mounting.

Applications:

The versatility of the LM335AZT temperature sensor makes it an excellent choice for a broad range of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Automotive electronics
  • Consumer electronics
  • Temperature-regulated processes
  • Data loggers

For engineers and designers seeking a reliable and easy-to-use temperature sensor, the LM335AZT from STMicroelectronics offers a high-performance solution that combines accuracy with simplicity. Whether it's for precise temperature control or ambient temperature monitoring, the LM335AZT is an excellent choice for your temperature sensing needs.

You May Also Be Interested in

Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3987 $55.9480
90+ $1.1477 $103.2930
135+ $1.1118 $150.0930
190+ $1.0760 $204.4400
245+ $1.0401 $254.8245
325+ $0.9325 $303.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,033 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess