EN
  • EN
  • DE

LM2902WPT

Part No LM2902WPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Push-Pull
Slew Rate 0.4V/µs
Gain Bandwidth Product 1.3 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 2 mV
Current - Supply 1.5mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 5,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 182597-LM2902WPT
Ultra Librarian 3D Model Ultra Librarian LM2902WPT CAD Model

Description

The LM2902WPT from STMicroelectronics is a versatile low-power quad operational amplifier that is designed to offer a perfect blend of performance and efficiency for a wide range of applications. This operational amplifier is part of the LMx92 series, which is renowned for its reliability and functionality in various electronic circuits.

Key Features

  • Wide Range of Supply Voltages: The LM2902WPT can operate on supply voltages ranging from 3V to 32V (or ±1.5V to ±16V in a dual supply configuration), making it suitable for battery-operated devices as well as industrial applications.
  • Low Supply Current: With a low supply current drain independent of the supply voltage, this op-amp is ideal for battery-powered circuits, helping to extend battery life and reduce power consumption.
  • Common Mode Input Voltage Range: It includes a common mode input voltage range that extends to ground, allowing direct sensing near ground without requiring level shifting.
  • Output Voltage Swing: The device offers an output voltage swing that extends to both supply rails, providing the maximum possible dynamic range.
  • Low Input Bias and Offset Currents: The op-amp features low input bias and offset currents, which is beneficial for precision applications.
  • Phase Compensation: Internal frequency compensation ensures stability without external components, simplifying circuit design.

Applications

The LM2902WPT is suitable for a multitude of applications such as sensor amplifiers, active filters, general-purpose amplifiers, and many other circuits requiring multiple op-amps. Its capability to operate with single or dual supplies adds to its versatility, making it a good choice for automotive and control systems, power management, and medical instrumentation.

Package Information

This operational amplifier is available in a TSSOP-14 package, which is designed for space-saving on printed circuit boards, while still offering good thermal performance. The compact form factor of the LM2902WPT makes it an excellent option for designs where space is at a premium.

Quality and Reliability

As with all STMicroelectronics products, the LM2902WPT is manufactured to high standards, ensuring both quality and reliability for critical applications. Its robust design is built to withstand the rigors of both commercial and industrial environments.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2580 $58.0500
550+ $0.2118 $116.4900
845+ $0.2051 $173.3095
1,165+ $0.1986 $231.3690
1,505+ $0.1920 $288.9600
2,015+ $0.1721 $346.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess