The LIS355AL3TR is a high-precision, low-power, three-axis analog accelerometer designed and manufactured by STMicroelectronics. This advanced microelectromechanical system (MEMS) sensor offers motion-sensing capabilities for a wide range of applications, from consumer electronics to industrial and automotive systems.
Key Features
- Three-Axis Sensing: Capable of detecting acceleration along the x, y, and z axes, providing comprehensive motion detection.
- Wide Measurement Range: Offers a selectable full-scale output range of ±2g/±6g, catering to various application needs.
- Low Power Consumption: Designed for battery-powered devices, the LIS355AL3TR operates with low power consumption, extending the battery life of portable applications.
- High Sensitivity: Provides high sensitivity output, which can be further enhanced with user-selectable gain settings for more precise measurements.
- Robust Temperature Performance: Maintains consistent performance across a wide temperature range, ensuring reliability in diverse environments.
Applications
The versatility of the LIS355AL3TR makes it suitable for a myriad of applications, including:
- Mobile phones and portable devices for screen orientation and step counting
- Gaming controllers for motion control and user interface navigation
- Automotive systems for vehicle dynamics control and crash detection
- Industrial equipment for vibration monitoring and machinery control
Technical Specifications
- Supply Voltage: Operates at 2.16V to 3.6V, compatible with most common system power supplies.
- Output Type: Analog voltage, providing a direct, linear relationship between acceleration and output voltage.
- Interface: The device features an analog interface for easy integration with a variety of microcontrollers and analog circuits.
- Package: Available in a small footprint LGA-16 (Land Grid Array) package, which is ideal for space-constrained applications.
The LIS355AL3TR from STMicroelectronics is a testament to the company's commitment to providing advanced sensor solutions that enhance user experience and system performance across a wide range of industries.