Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Type Analog
Axis X, Y
Acceleration Range ±2g
Sensitivity (mV/g) 660
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 5.25 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LGA
Win Source Part Number 144457-LIS2L02AL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS2L02AL CAD Model

Description

STMicroelectronics LIS2L02AL - Precision Accelerometer

The LIS2L02AL is a state-of-the-art precision accelerometer designed by STMicroelectronics to cater to the demanding needs of advanced motion sensing applications. This high-performance sensor is ideal for a wide range of uses, from industrial monitoring to consumer electronics stabilization and orientation detection.

Key Features

  • High Sensitivity: The LIS2L02AL boasts a high sensitivity level, enabling it to detect even the smallest of movements with great accuracy.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, making it suitable for battery-powered devices where energy conservation is crucial.
  • Wide Measurement Range: It offers a broad dynamic range to accommodate various application requirements.
  • Compact Design: Its small footprint allows for easy integration into space-constrained designs without compromising performance.

Applications

The LIS2L02AL is versatile and can be used in a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Game Controllers
  • Navigation Systems
  • Anti-theft Systems
  • Industrial Equipment Monitoring

Technical Specifications

With a robust design, the LIS2L02AL ensures reliable performance under various conditions. Technical specifications include:

  • 2.5V to 5.5V Supply Voltage Range
  • Analog Voltage Output
  • High Shock Survivability
  • Temperature Range: -40°C to +85°C

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LIS2L02AL is no exception. It is manufactured using a high-quality process that ensures reliability and performance consistency. Customers can trust this accelerometer to deliver precise data and long-term durability.

For more detailed information, datasheets, and technical support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-16G 10DFN / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 10-DFN (2x2)
Lowest to $2.6611
ECAD model for FXLS8962AFR1
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Need more? Email Us
ECAD model for KXTI9-1001-FR
STMicroelectronics
Accelerometer Triple ±2g/±4g/±6g/±8g/±16g 2.5V 16-Pin LGA T/R / ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2743
ECAD model for LIS3DSHTR
Kionix Inc.
ACCELEROMETER 2-8G I2C 16LGA
Need more? Email Us
ECAD model for KXTIK-1004-FR
TDK InvenSense
COMPACT, LOW POWER 6-AXIS INDUST / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 16kHz 14-LGA (2.5x3)
Lowest to $20.6819
ECAD model for IIM-42652
Analog Devices Inc.
IC ACCELEROMETER LP 8-CLCC / Accelerometer X, Y Axis ±10g 6kHz 8-LCC (5x5)
Need more? Email Us
ECAD model for ADXL210AE-REEL
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 8LGA
Lowest to $13.6907
ECAD model for LIS2L06ALTR
NXP / Nexperia
PSI5 PROTOCOL 2 AXIS HIGH/HIGH / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS63433AESR2
NXP / Nexperia
2 AXIS MED/MED XZ / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS83422AESR2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention