EN
  • EN
  • DE

LF15ABD-TR

Part No LF15ABD-TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827548-LF15ABD-TR
Ultra Librarian 3D Model Ultra Librarian LF15ABD-TR CAD Model

Description

The LF15ABD-TR from STMicroelectronics is a highly efficient, fixed-output voltage regulator designed for a wide range of applications. This device is part of STMicroelectronics' LDO (Low Drop-Out) regulator family, which is known for providing stable and reliable power supply outputs with low voltage drops across the device.

Key Features

  • Output Voltage: The LF15ABD-TR provides a fixed output voltage of 1.5V, ideal for powering sensitive electronics that require a stable power supply.
  • Current Capacity: Capable of delivering up to 500mA of output current, this voltage regulator can support a range of low-power devices and applications.
  • Low Drop-Out: With a low dropout voltage, the LF15ABD-TR ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The regulator includes short-circuit protection to safeguard against faults and excessive power draw that could damage the circuit.
  • Package: Available in a TO-252 (DPAK) package, the LF15ABD-TR is designed for easy integration into a variety of circuit designs and PCB layouts.

Applications

The LF15ABD-TR is versatile and can be used in numerous applications where a stable and reliable 1.5V power supply is needed. Common applications include:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Low-power instrumentation
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LF15ABD-TR voltage regulator is manufactured with this commitment in mind, ensuring it meets the stringent requirements for performance, durability, and reliability. This makes it an excellent choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess