Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Number of Elements 4
Output Type CMOS, Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 25μA
CMRR, PSRR (Typ) 80dB CMRR
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SO
Win Source Part Number 798431-TS3704CDT
Popularity Medium
Supply and Demand Status Limited
Family Name TS3704
Introduction Date February 04, 1999
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS3704CDT CAD Model

Description

Product Overview: TS3704CDT Micro-Power CMOS Voltage Comparators

The TS3704CDT is a high-quality, micro-power dual voltage comparator designed by STMicroelectronics, a leader in semiconductor solutions. This innovative product is part of the TS3704 series, which is renowned for its low power consumption and precision operation. The device is tailored for a variety of applications that require precise voltage monitoring and comparison, making it an essential component for power management systems, battery-operated devices, and portable electronic equipment.

Key Features

  • Low Power Consumption: The TS3704CDT operates with very low current drain, which is typically 9 µA, making it an excellent choice for battery-powered applications where energy efficiency is crucial.
  • Wide Supply Voltage Range: It can function over a wide supply voltage range from 2.7 V to 16 V, providing flexibility in various power supply conditions.
  • Input Common-Mode Voltage Range: The comparator includes an input common-mode voltage range that includes ground, allowing for easy implementation in single-supply systems.
  • Low Input Bias Current: It boasts an input bias current of only 1 pA, which minimizes errors in high-impedance sensing applications.
  • Fast Response Time: The response time of the TS3704CDT is typically 2.5 µs, ensuring quick and reliable performance when timing is critical.

Applications

  • Battery chargers
  • Power supply control
  • Window detectors
  • Voltage level detection
  • Portable electronics
  • Automotive systems

Product Specifications

The TS3704CDT comes in a compact SO-8 package, which is suitable for space-constrained applications. It is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures. The dual comparator configuration facilitates the design of complex comparison systems without the need for multiple single comparators, thereby saving space and reducing complexity.

STMicroelectronics has a commitment to providing high-quality products, and the TS3704CDT is no exception. With its low power consumption, wide voltage range, and precise operation, it is a versatile solution for any application requiring voltage comparison.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Texas Instruments
IC DIFF COMPARATOR DUAL 8SO
Lowest to $1.5364
ECAD model for TLC372CPS
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4388 $50.4620
280+ $0.3601 $100.8280
435+ $0.3488 $151.7280
595+ $0.3376 $200.8720
770+ $0.3263 $251.2510
1,030+ $0.2926 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,837 pieces
MOQ: 115 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention