EN
  • EN
  • DE

LDP01-68AY

Part No LDP01-68AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 58VWM 92VC D2PAK / 92V Clamp 42A Ipp Tvs Diode Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, LDP01Y, TRANSIL™
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Max) @ Ipp 92V
Current - Peak Pulse (10/1000µs) 42A
Power - Peak Pulse -
Power Line Protection No
Applications Automotive
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number LDP01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362442-LDP01-68AY
Ultra Librarian 3D Model Ultra Librarian LDP01-68AY CAD Model

Description

Introducing the LDP01-68AY Protection Device by STMicroelectronics

The LDP01-68AY from STMicroelectronics is a highly sophisticated protection device designed to safeguard your sensitive electronics. This device is part of ST's leading-edge portfolio of protection products, tailored to ensure the longevity and reliability of your circuits. The LDP01-68AY stands out in the industry for its exceptional performance and compact form factor, making it an ideal choice for a wide range of applications.

Key Features

  • Low Clamping Voltage: The LDP01-68AY offers a low clamping voltage, which is crucial for protecting sensitive components from electrical overstress (EOS) and electrostatic discharge (ESD) without compromising the performance of the protected circuit.
  • High Surge Capability: This device is capable of withstanding high surge currents, ensuring that your electronics are safe even under extreme transient conditions.
  • Low Leakage Current: With its low leakage current, the LDP01-68AY minimizes power loss, making it an energy-efficient solution for modern electronic designs.
  • Fast Response Time: The protection device reacts swiftly to transient events, providing immediate protection against voltage spikes and surges.
  • Compact Package: Housed in a small footprint package, the LDP01-68AY saves valuable board space, which is essential for today's miniaturized electronic assemblies.

Applications

The versatility of the LDP01-68AY allows it to be used across various applications, including:

  • Mobile phones and other portable devices
  • Computers and peripherals
  • Industrial systems
  • Networking equipment
  • Medical electronics

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the LDP01-68AY is no exception. Manufactured with precision and rigorously tested, this protection device meets the high standards expected from ST products. Whether you are designing consumer electronics or industrial-grade systems, you can rely on the LDP01-68AY to provide the necessary protection without compromising on efficiency or design flexibility.

With the LDP01-68AY, STMicroelectronics continues to lead the way in circuit protection technology, offering products that combine innovation with practicality to meet the evolving needs of the electronics industry.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4951 $54.9510
23+ $4.5088 $103.7024
35+ $4.3679 $152.8765
48+ $4.2270 $202.8960
62+ $4.0861 $253.3382
82+ $3.6634 $300.3988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess