EN
  • EN
  • DE

LDL212PU15R

Part No LDL212PU15R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1.2A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.6V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 380 µA
Current - Supply (Max) 380 µA
PSRR 87dB ~ 50dB (120Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Base Product Number LDL212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-LDL212PU15RTR,497-LDL212PU15RDKR,497-LDL212PU15RCT,LDL212PU15R-ND
Standard Package 3,000
Win Source Part Number 1069241-LDL212PU15R
Ultra Librarian 3D Model Ultra Librarian LDL212PU15R CAD Model

Description

STMicroelectronics LDL212PU15R Low Dropout Regulator

The LDL212PU15R is a high-performance, low dropout (LDO) voltage regulator from STMicroelectronics, designed to provide a stable and reliable power supply in a variety of electronic applications. This LDO regulator is well-suited for sensitive analog loads, RF applications, and digital circuits that require a clean voltage source for optimal performance.

Key Features

  • Output Voltage: The LDL212PU15R provides a fixed output voltage of 1.5V, which is ideal for powering low-voltage digital cores and subsystems.
  • High Accuracy: This device maintains high accuracy in output voltage regulation, ensuring a stable power supply even under varying load conditions.
  • Low Dropout: With its low dropout feature, the LDL212PU15R can operate efficiently with a very small difference between the input and output voltages, reducing power losses and improving system efficiency.
  • Low Quiescent Current: The regulator is optimized for low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of an output short circuit or overload condition.

Applications

The LDL212PU15R is versatile and can be used in a wide range of applications, including:

  • Mobile phones and personal media players
  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS systems
  • Microcontroller power supply
  • Power management in IoT devices

Package and Availability

This LDO regulator is available in a robust and compact DFN6 package (3x3 mm), which is suitable for space-constrained applications. The LDL212PU15R is part of STMicroelectronics' commitment to providing energy-efficient solutions for a wide array of power supply requirements.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3531 $58.2615
400+ $0.2898 $115.9200
620+ $0.2807 $174.0340
855+ $0.2717 $232.3035
1,100+ $0.2626 $288.8600
1,475+ $0.2354 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess