EN
  • EN
  • DE

LDK320AM25R

Part No LDK320AM25R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 200MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.35V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 90 µA
Current - Supply (Max) 100 µA
PSRR 88dB ~ 48dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LDK320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -1138-LDK320AM25RCT,497-17772-2,497-LDK320AM25RTR,497-17772-1,497-LDK320AM25RCT,-1138-LDK320AM25RTR,497-LDK320AM25RDKR,497-17772-2-ND,497-17772-6,497-17772-1-ND,-1138-LDK320AM25RDKR,497-17772-6-ND
Standard Package 3,000
Win Source Part Number 1069237-LDK320AM25R
Ultra Librarian 3D Model Ultra Librarian LDK320AM25R CAD Model

Description

The LDK320AM25R from STMicroelectronics is a high-performance low drop voltage regulator designed to deliver a stable and reliable power supply in a variety of electronic applications. This regulator is capable of providing a fixed output voltage of 2.5V with a maximum output current of 200 mA, making it an ideal choice for powering sensitive electronic circuits that require a precise voltage level.

Key Features

  • Low Dropout Voltage: The LDK320AM25R boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is particularly useful for battery-powered applications where maximizing battery life is crucial.
  • High Output Accuracy: The output voltage is maintained with high accuracy, with a precision of ±1%, providing a stable voltage supply for critical components.
  • Low Ground Current: The low ground current of the LDK320AM25R contributes to the overall efficiency of the system by minimizing the power dissipation.
  • Thermal Shutdown and Current Limiting: Built-in thermal shutdown and current limiting protections safeguard the device and the application from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: This voltage regulator can operate over a broad temperature range, from -40°C to 125°C, making it suitable for harsh environments.
  • Small Package Size: The SOT-23-5L package is compact, allowing the LDK320AM25R to be used in space-constrained applications.

Applications

The LDK320AM25R is versatile and can be used in a wide range of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Portable Medical Devices
  • Microcontroller Power Supply
  • Wireless Modules and IoT Devices

Conclusion

With its low dropout performance, high output accuracy, and robust protection features, the LDK320AM25R from STMicroelectronics is an excellent choice for designers looking to improve the reliability and efficiency of their power management systems. Its compact form factor and wide temperature range make it adaptable to a variety of challenging applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6445 $51.5600
190+ $0.5288 $100.4720
295+ $0.5123 $151.1285
405+ $0.4958 $200.7990
525+ $0.4792 $251.5800
700+ $0.4297 $300.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess