EN
  • EN
  • DE

L99MD01XPTR

Part No L99MD01XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PTS SMARTPOWER / Stepper Motor Driver Automotive 36-Pin PowerSSO EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Applications Automotive
Operating Supply Current 5μA
Operating Supply Voltage 3 V ~ 5.3 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PowerSSO-36
Win Source Part Number 778235-L99MD01XPTR
Popularity Medium
Supply and Demand Status Limited
Family Name L99MD01
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian L99MD01XPTR CAD Model

Description

The L99MD01XPTR is a state-of-the-art motor driver integrated circuit (IC) from STMicroelectronics, designed for automotive applications. This high-performance product is tailored to meet the rigorous standards of the automotive industry, delivering reliable and efficient control for a wide range of motor types.

Key Features

  • High Integration: The L99MD01XPTR integrates multiple functions and protections to reduce external component count, improve system reliability, and simplify design.
  • Versatility: It is suitable for driving DC motors, stepper motors, and other inductive loads, making it a versatile choice for automotive applications such as headlamp positioning, HVAC actuators, and valve control.
  • Advanced Diagnostics: Equipped with comprehensive diagnostic features, the L99MD01XPTR ensures that any system faults are promptly identified and reported for swift resolution.
  • High-Voltage Capability: The device operates over a wide supply voltage range, accommodating the electrical environments typical in automotive applications.
  • Thermal Protection: With built-in thermal shutdown and overtemperature warning, the L99MD01XPTR protects itself and the application from damage due to excessive heat.

Performance and Efficiency

The L99MD01XPTR is engineered for high performance with low power dissipation. Its efficient design ensures minimal energy waste, contributing to the overall energy efficiency of the automotive system. The IC's precision control enables smooth and accurate motor operation, which is crucial for the fine-tuned processes in automotive systems.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L99MD01XPTR is no exception. Manufactured to meet the stringent quality standards of the automotive industry, this product promises long-term reliability and consistent performance under a variety of environmental conditions.

Applications

The L99MD01XPTR is ideal for a multitude of automotive applications, including but not limited to, power window control, electronic throttle control, and electric parking brakes. Its robust design and comprehensive feature set make it an indispensable component in modern automotive systems.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5336 $52.6680
12+ $8.6430 $103.7160
18+ $8.3729 $150.7122
25+ $8.1028 $202.5700
32+ $7.8327 $250.6464
43+ $7.0224 $301.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess