EN
  • EN
  • DE

TDA7494

Part No TDA7494
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 10W AMPLIFIER WITH DC VOLUME CONTROL | IC AMP AUDIO PWR 10W MULTIWATT15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 10W x 1 at 8Ohm
Supply Voltage (V) 11V ~ 35V
Features Depop, Input Multiplexer, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Style Through Hole
Temperature Range - Operating -20°C ~ 85°C
Supplier Device Package 15-Multiwatt
Manufacturer Package Multiwatt-15 (Vertical, Bent and Staggered Leads)
Family Part Number TDA7494
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1266223-TDA7494
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7494 CAD Model

Description

The TDA7494 from STMicroelectronics is a high-performance, integrated circuit designed for quality audio amplification. This advanced audio power amplifier is capable of delivering a remarkable output power, which makes it an excellent choice for a wide range of audio applications, including home theater systems, active speakers, and high-fidelity audio setups.

Key Features

  • High Output Power: The TDA7494 is capable of driving a significant amount of power to your speakers, ensuring loud and clear audio reproduction without distortion.
  • Wide Supply Voltage Range: This amplifier operates over a broad supply voltage range, accommodating various power sources and ensuring flexibility in system design.
  • Low Distortion: With its low harmonic distortion, the TDA7494 preserves audio fidelity, resulting in a pure and natural sound.
  • Thermal Protection: The device includes a thermal shutdown feature that prevents damage from overheating, thus ensuring longevity and reliability.
  • Mute and Standby Functions: Integrated mute and standby functions allow for power-saving modes and noise-free on-off transitions.

Applications

The versatility of the TDA7494 makes it suitable for a variety of audio applications, including:

  • Home Theater Systems
  • Active Speaker Setups
  • High-Fidelity Audio Components
  • Multi-channel Audio Systems

Technical Specifications

Parameter Value Output Power Up to XX Watts Supply Voltage Range XX to XX V Total Harmonic Distortion (THD) Less than X% Operating Temperature Range -XX to XX°C

With its robust design and high-quality audio output, the TDA7494 stands out as a superior choice for both professional and consumer audio applications. STMicroelectronics' commitment to excellence is evident in this product, ensuring that your audio experience is nothing short of spectacular.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess