EN
  • EN
  • DE

L99DZ80EPTR-2

Part No L99DZ80EPTR-2
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TQFP64
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 714789-L99DZ80EPTR-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99DZ80EPTR-2 CAD Model

Description

The L99DZ80EPTR-2 is a state-of-the-art automotive-grade integrated circuit, meticulously designed and manufactured by STMicroelectronics. This product is a part of the L99DZ series, which is renowned for its high performance and reliability in automotive applications. The L99DZ80EPTR-2 is specifically engineered to meet the rigorous demands of modern automotive powertrain systems, providing an unmatched level of integration and functionality.

Key Features

  • High Integration: The device integrates multiple functions including drivers for solenoids, relays, and various loads, reducing the number of components required in the system and simplifying the design process.
  • Robust Power Management: It features an advanced power management system that ensures efficient operation, with protection features such as over-temperature and over-current protection, enhancing system safety and longevity.
  • Flexible Interface: The L99DZ80EPTR-2 offers a flexible interface that is compatible with various microcontrollers, allowing for easy integration into existing automotive systems.
  • Diagnostic Functions: Comprehensive diagnostic capabilities are built-in, enabling the detection of system faults and ensuring prompt maintenance responses.

Applications

This versatile IC is ideal for a wide range of automotive applications, particularly in the powertrain domain. Its applications include:

  • Engine control units
  • Transmission control modules
  • Fuel injection systems
  • Valve control systems

Technical Specifications

The technical specifications of the L99DZ80EPTR-2 include a wide operating voltage range, high output current capabilities, and a temperature range designed to withstand the harsh conditions of automotive environments. The device is packaged in a PowerSSO-36, which is suitable for compact designs while providing excellent thermal performance.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L99DZ80EPTR-2 complies with automotive industry standards for quality and reliability, ensuring performance and durability in the field. With STMicroelectronics' proven track record, customers can trust this product for their critical automotive applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess